Ohmite Manufacturing Co. Through Hole Resistors WHE560FET

Description
560 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
560 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WHE560FETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHE560FETTR-ND
Through Hole Resistors WHE560FETTR-ND
560 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

560 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - WHE560FETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHE560FETCT-ND
Through Hole Resistors WHE560FETCT-ND
560 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

560 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 560 Ohm, 5W, ±1%; Resistance Ohmite - 13T1809 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 560 Ohm, 5W, ±1%; Resistance Ohmite
13T1809
Wirewound Resistor, 560 Ohm, 5W, ±1%; Resistance Ohmite 13T1809
WIREWOUND RESISTOR, 560 OHM, 5W, ±1%; Resistance:560ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:20mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 560 OHM, 5W, ±1%; Resistance:560ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:20mmRoHS Compliant: Yes

Supplier's Site
Resistor Wirewound, 560 Ohm, 5W, ±1%, Full Reel; Resistance Ohmite - 13T1810 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 560 Ohm, 5W, ±1%, Full Reel; Resistance Ohmite
13T1810
Resistor Wirewound, 560 Ohm, 5W, ±1%, Full Reel; Resistance Ohmite 13T1810
RESISTOR WIREWOUND, 560 OHM, 5W, ±1%, FULL REEL; Resistance:560ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR WIREWOUND, 560 OHM, 5W, ±1%, FULL REEL; Resistance:560ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WHE560FETTR-ND 13T1809 13T1810
Product Name Through Hole Resistors Wirewound Resistor, 560 Ohm, 5W, ±1%; Resistance Ohmite Resistor Wirewound, 560 Ohm, 5W, ±1%, Full Reel; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details