Ohmite Manufacturing Co. Through Hole Resistors TWW3J4R7E

Description
3W CERAMIC RADIAL WWN RES 5%
Request a Quote Datasheet
Description
3W CERAMIC RADIAL WWN RES 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TWW3J4R7E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TWW3J4R7E-ND
Through Hole Resistors TWW3J4R7E-ND
3W CERAMIC RADIAL WWN RES 5%

3W CERAMIC RADIAL WWN RES 5%

Buy Now Datasheet
Resistor, Wirewound, 4.7 Ohm, 3W, 5%; Resistance Ohmite - 64K7703 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 4.7 Ohm, 3W, 5%; Resistance Ohmite
64K7703
Resistor, Wirewound, 4.7 Ohm, 3W, 5%; Resistance Ohmite 64K7703
RESISTOR, WIREWOUND, 4.7 OHM, 3W, 5%; Resistance:4.7ohm; Product Range:TWW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 4.7 OHM, 3W, 5%; Resistance:4.7ohm; Product Range:TWW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TWW3J4R7E-ND 64K7703
Product Name Through Hole Resistors Resistor, Wirewound, 4.7 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Radial Leads; Radial Radial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details