Ohmite Manufacturing Co. Through Hole Resistors WHCR10FET

Description
100 mOhms ±1% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
100 mOhms ±1% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WHCR10FETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHCR10FETR-ND
Through Hole Resistors WHCR10FETR-ND
100 mOhms ±1% 2W Through Hole Resistor Axial Wirewound

100 mOhms ±1% 2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - WHCR10FECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHCR10FECT-ND
Through Hole Resistors WHCR10FECT-ND
100 mOhms ±1% 2W Through Hole Resistor Axial Wirewound

100 mOhms ±1% 2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor - WHCR10FET - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
WHCR10FET
Wirewound Resistor WHCR10FET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - WHCR10FET - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
WHCR10FET
Through Hole Resistors WHCR10FET
RES 0.1 OHM 1% 2W AXIAL

RES 0.1 OHM 1% 2W AXIAL

Supplier's Site Datasheet
Res, Wirewound, 0.1Ohm, 2W, 1%; Resistance Ohmite - 51M2003 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0.1Ohm, 2W, 1%; Resistance Ohmite
51M2003
Res, Wirewound, 0.1Ohm, 2W, 1%; Resistance Ohmite 51M2003
RES, WIREWOUND, 0.1OHM, 2W, 1%; Resistance:0.1ohm; Product Range:WH Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

RES, WIREWOUND, 0.1OHM, 2W, 1%; Resistance:0.1ohm; Product Range:WH Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 0.1Ohm, 2W, 1%; Resistance Ohmite - 53X1053 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1Ohm, 2W, 1%; Resistance Ohmite
53X1053
Wirewound Resistor, 0.1Ohm, 2W, 1%; Resistance Ohmite 53X1053
WIREWOUND RESISTOR, 0.1OHM, 2W, 1%; Resistance:0.1ohm; Product Range:WH Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:11.4mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1OHM, 2W, 1%; Resistance:0.1ohm; Product Range:WH Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:11.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number WHCR10FETR-ND WHCR10FET WHCR10FET 51M2003 53X1053
Product Name Through Hole Resistors Wirewound Resistor Through Hole Resistors Res, Wirewound, 0.1Ohm, 2W, 1%; Resistance Ohmite Wirewound Resistor, 0.1Ohm, 2W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads Axial Leaded Axial Leaded
Resistance Range 0.1000 ohms 1.00E8 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623782-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details