Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
100 mOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
RES, 0R1, 20W, RADIAL, WIREWOUND; Resistance:0.1ohm; Product Range:TWW Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TWW20JR10E | 273-TWW20JR10E-ND | 51AH5374 |
| Product Name | Wirewound Resistor | Through Hole Resistors | Res, 0R1, 20W, Radial, Wirewound; Resistance Ohmite |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Mounting / Packaging | Radial Leads; Radial | Radial Leads; Radial Leaded | |
| Resistance Range | 0.1000 ohms | 0.1000 ohms |