Ohmite Manufacturing Co. Through Hole Resistors WHE10KFET

Description
10 kOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
10 kOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WHE10KFETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHE10KFETCT-ND
Through Hole Resistors WHE10KFETCT-ND
10 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

10 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - WHE10KFETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHE10KFETTR-ND
Through Hole Resistors WHE10KFETTR-ND
10 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

10 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 10Kohm, 5W, ±1%; Resistance Ohmite - 13T1793 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 5W, ±1%; Resistance Ohmite
13T1793
Wirewound Resistor, 10Kohm, 5W, ±1%; Resistance Ohmite 13T1793
WIREWOUND RESISTOR, 10KOHM, 5W, ±1%; Resistance:10kohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:20mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 5W, ±1%; Resistance:10kohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:20mm RoHS Compliant: Yes

Supplier's Site
Resistor Wirewound, 10Kohm, 5W, ±1%, Full Reel; Resistance Ohmite - 13T1794 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 10Kohm, 5W, ±1%, Full Reel; Resistance Ohmite
13T1794
Resistor Wirewound, 10Kohm, 5W, ±1%, Full Reel; Resistance Ohmite 13T1794
RESISTOR WIREWOUND, 10KOHM, 5W, ±1%, FULL REEL; Resistance:10kohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR WIREWOUND, 10KOHM, 5W, ±1%, FULL REEL; Resistance:10kohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WHE10KFETCT-ND 13T1793
Product Name Through Hole Resistors Wirewound Resistor, 10Kohm, 5W, ±1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers