2 Ohms ±10% 160W Wirewound Chassis Mount Resistor
RESISTOR, 2 OHM, 160W, SOLDER LUG; Resistance:2ohm; Product Range:WFH Series; Power Rating:160W; Resistance Tolerance:± 10%; Voltage Rating:1.2kV; Resistor Technology:Wirewound
RES CHAS MNT 2 OHM 10% 160W
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | WFH160L2R0KE-ND | 64K7780 | WFH160L2R0KE |
| Product Name | Chassis Mount Resistors | Resistor, 2 Ohm, 160W, Solder Lug; Resistance Ohmite | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Rect. Case | Solder Lugs | |
| Resistance Range | 2 ohms | 2 ohms | 2 ohms |