Ohmite Manufacturing Co. Through Hole Resistors TWW10J680E

Description
680 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
680 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TWW10J680E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TWW10J680E-ND
Through Hole Resistors TWW10J680E-ND
680 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

680 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistor Wirewound, 680 Ohm, 10W, 5%; Resistance Ohmite - 64K7668 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 680 Ohm, 10W, 5%; Resistance Ohmite
64K7668
Resistor Wirewound, 680 Ohm, 10W, 5%; Resistance Ohmite 64K7668
RESISTOR WIREWOUND, 680 OHM, 10W, 5%; Resistance:680ohm; Product Range:TWW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 680 OHM, 10W, 5%; Resistance:680ohm; Product Range:TWW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TWW10J680E-ND 64K7668
Product Name Through Hole Resistors Resistor Wirewound, 680 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Radial Leads; Radial Radial Leaded
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers