Ohmite Manufacturing Co. Through Hole Resistors TWM5J330E

Description
330 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
330 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TWM5J330E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TWM5J330E-ND
Through Hole Resistors TWM5J330E-ND
330 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

330 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Resistor, Power, 330 Ohm, 5W, 5%; Resistance Ohmite - 64K7591 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 330 Ohm, 5W, 5%; Resistance Ohmite
64K7591
Resistor, Power, 330 Ohm, 5W, 5%; Resistance Ohmite 64K7591
RESISTOR, POWER, 330 OHM, 5W, 5%; Resistance:330ohm; Product Range:TWM Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:-RoHS Compliant: Yes

RESISTOR, POWER, 330 OHM, 5W, 5%; Resistance:330ohm; Product Range:TWM Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:-RoHS Compliant: Yes

Supplier's Site
Resistor - 18690044 - Radwell International
Willingboro, NJ, United States
Resistor
18690044
Resistor 18690044
RESISTOR. RADIAL, WIREWOUND, 330 OHM, 5W, 5%, 12.5X9X26 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY

RESISTOR. RADIAL, WIREWOUND, 330 OHM, 5W, 5%, 12.5X9X26 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors
Product Number TWM5J330E-ND 64K7591 18690044
Product Name Through Hole Resistors Resistor, Power, 330 Ohm, 5W, 5%; Resistance Ohmite Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalFilm
Mounting / Packaging Radial Leads; Radial Radial Leaded
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details