Ohmite Manufacturing Co. Resistor, Current Sense, 0.01 Ohm, 1W, 1%; Resistance Ohmite WLBR010FE

Description
RESISTOR, CURRENT SENSE, 0.01 OHM, 1W, 1%; Resistance:0.01ohm; Product Range:WL Series; Power Rating:1W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:7mm RoHS Compliant: Yes
Description
RESISTOR, CURRENT SENSE, 0.01 OHM, 1W, 1%; Resistance:0.01ohm; Product Range:WL Series; Power Rating:1W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:7mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Current Sense, 0.01 Ohm, 1W, 1%; Resistance Ohmite - 29K7762 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.01 Ohm, 1W, 1%; Resistance Ohmite
29K7762
Resistor, Current Sense, 0.01 Ohm, 1W, 1%; Resistance Ohmite 29K7762
RESISTOR, CURRENT SENSE, 0.01 OHM, 1W, 1%; Resistance:0.01ohm; Product Range:WL Series; Power Rating:1W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:7mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.01 OHM, 1W, 1%; Resistance:0.01ohm; Product Range:WL Series; Power Rating:1W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29K7762
Product Name Resistor, Current Sense, 0.01 Ohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ERTTP9R1GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - C3A1R0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details