Ohmite Manufacturing Co. Through Hole Resistors TWM5J820E

Description
820 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
820 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TWM5J820E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TWM5J820E-ND
Through Hole Resistors TWM5J820E-ND
820 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

820 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Resistor, Power, 820 Ohm, 5W, 5%; Resistance Ohmite - 64K7608 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 820 Ohm, 5W, 5%; Resistance Ohmite
64K7608
Resistor, Power, 820 Ohm, 5W, 5%; Resistance Ohmite 64K7608
RESISTOR, POWER, 820 OHM, 5W, 5%; Resistance:820ohm; Product Range:TWM Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

RESISTOR, POWER, 820 OHM, 5W, 5%; Resistance:820ohm; Product Range:TWM Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TWM5J820E-ND 64K7608
Product Name Through Hole Resistors Resistor, Power, 820 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial Leads; Radial Radial Leaded
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details