Ohmite Manufacturing Co. Through Hole Resistors TWW5J20RE

Description
20 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
20 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TWW5J20RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TWW5J20RE-ND
Through Hole Resistors TWW5J20RE-ND
20 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

20 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 5 W;Tol 5%;Radial;Ceramic Housed - 70024070 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 5 W;Tol 5%;Radial;Ceramic Housed
70024070
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 5 W;Tol 5%;Radial;Ceramic Housed 70024070
Ceramic housing for fiberglass or metal oxide core with cement based filling. Short time overload is wirewound 10× rated wattage for 5 sec.; metal oxide 5× rated wattage for 5 sec. results in ±2%. Derate from 100% at 70°C to 0% at 275°C. Incombustibility at 16× rated wattage for 5 min. is not flamed. Moisture proof load life at 40°C 95% RH on-off cycle 1000 hours yields ±5%. Additional values available. Economical Commercial Grade for General Purpose Use Wirewound and Metal Oxide Construction Flameproof Tolerance: 5%

Ceramic housing for fiberglass or metal oxide core with cement based filling. Short time overload is wirewound 10× rated wattage for 5 sec.; metal oxide 5× rated wattage for 5 sec. results in ±2%. Derate from 100% at 70°C to 0% at 275°C. Incombustibility at 16× rated wattage for 5 min. is not flamed. Moisture proof load life at 40°C 95% RH on-off cycle 1000 hours yields ±5%. Additional values available.

  • Economical Commercial Grade for General Purpose Use
  • Wirewound and Metal Oxide Construction
  • Flameproof
  • Tolerance: 5%
Supplier's Site
Wirewound Resistor, 20 Ohm, 5W, 5%; Resistance Ohmite - 64K7727 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20 Ohm, 5W, 5%; Resistance Ohmite
64K7727
Wirewound Resistor, 20 Ohm, 5W, 5%; Resistance Ohmite 64K7727
WIREWOUND RESISTOR, 20 OHM, 5W, 5%; Resistance:20ohm; Product Range:TWW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound ; Product Diameter:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 20 OHM, 5W, 5%; Resistance:20ohm; Product Range:TWW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound; Product Diameter:-RoHS Compliant: Yes

Supplier's Site
Resistor - 18691499 - Radwell International
Willingboro, NJ, United States
Resistor
18691499
Resistor 18691499
RESISTOR, RADIAL, WIREWOUND, 20 OHM, 5W, 5%, 12.5X9X26 MM, 5MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, RADIAL, WIREWOUND, 20 OHM, 5W, 5%, 12.5X9X26 MM, 5MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number TWW5J20RE-ND 70024070 64K7727 18691499
Product Name Through Hole Resistors Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 5 W;Tol 5%;Radial;Ceramic Housed Wirewound Resistor, 20 Ohm, 5W, 5%; Resistance Ohmite Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial Radial Leads Radial Leaded
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details