Ohmite Manufacturing Co. Through Hole Resistors WHDR10FET

Description
100 mOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
100 mOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WHDR10FETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHDR10FETTR-ND
Through Hole Resistors WHDR10FETTR-ND
100 mOhms ±1% 3W Through Hole Resistor Axial Wirewound

100 mOhms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - WHDR10FETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHDR10FETCT-ND
Through Hole Resistors WHDR10FETCT-ND
100 mOhms ±1% 3W Through Hole Resistor Axial Wirewound

100 mOhms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.1 Ohm, 3W, 1%; Resistance Ohmite - 13T1761 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 3W, 1%; Resistance Ohmite
13T1761
Wirewound Resistor, 0.1 Ohm, 3W, 1%; Resistance Ohmite 13T1761
WIREWOUND RESISTOR, 0.1 OHM, 3W, 1%; Resistance:0.1ohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 3W, 1%; Resistance:0.1ohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor Wirewound, 0.1 Ohm, 3W, ±1%; Resistance Ohmite - 13T1762 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.1 Ohm, 3W, ±1%; Resistance Ohmite
13T1762
Resistor Wirewound, 0.1 Ohm, 3W, ±1%; Resistance Ohmite 13T1762
RESISTOR WIREWOUND, 0.1 OHM, 3W, ±1%; Resistance:0.1ohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 0.1 OHM, 3W, ±1%; Resistance:0.1ohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WHDR10FETTR-ND 13T1761
Product Name Through Hole Resistors Wirewound Resistor, 0.1 Ohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details