Ohmite Manufacturing Co. Resistor, Cur Sense, 0.025 Ohm, 500Mw, 1%; Resistance Ohmite WLAR025FE

Description
RESISTOR, CUR SENSE, 0.025 OHM, 500mW, 1%; Resistance:0.025ohm; Product Range:WL Series; Power Rating:500mW; Resistor Element Type:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; No. of Pins:2Pins RoHS Compliant: Yes
Description
RESISTOR, CUR SENSE, 0.025 OHM, 500mW, 1%; Resistance:0.025ohm; Product Range:WL Series; Power Rating:500mW; Resistor Element Type:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Cur Sense, 0.025 Ohm, 500Mw, 1%; Resistance Ohmite - 18M5465 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Cur Sense, 0.025 Ohm, 500Mw, 1%; Resistance Ohmite
18M5465
Resistor, Cur Sense, 0.025 Ohm, 500Mw, 1%; Resistance Ohmite 18M5465
RESISTOR, CUR SENSE, 0.025 OHM, 500mW, 1%; Resistance:0.025ohm; Product Range:WL Series; Power Rating:500mW; Resistor Element Type:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; No. of Pins:2Pins RoHS Compliant: Yes

RESISTOR, CUR SENSE, 0.025 OHM, 500mW, 1%; Resistance:0.025ohm; Product Range:WL Series; Power Rating:500mW; Resistor Element Type:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18M5465
Product Name Resistor, Cur Sense, 0.025 Ohm, 500Mw, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details