270 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
RESISTOR WIREWOUND, 0.27 OHM, 3W, 5%; Resistance:0.27ohm; Product Range:TWW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TWW3JR27E-ND | 64K7678 |
| Product Name | Through Hole Resistors | Resistor Wirewound, 0.27 Ohm, 3W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Ceramic Composition; Wirewound |
| Mounting / Packaging | Radial Leads; Radial | Radial Leaded |
| Resistance Range | 0.2700 ohms | 0.2700 ohms |