Ohmite Manufacturing Co. Through Hole Resistors TWW3J10RE

Description
3W CERAMIC RADIAL WWN RES 5%
Request a Quote Datasheet
Description
3W CERAMIC RADIAL WWN RES 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-TWW3J10RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-TWW3J10RE-ND
Through Hole Resistors 273-TWW3J10RE-ND
3W CERAMIC RADIAL WWN RES 5%

3W CERAMIC RADIAL WWN RES 5%

Buy Now Datasheet
Resistor, Wirewound, 10 Ohm, 3W, 5%; Resistance Ohmite - 64K7690 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 10 Ohm, 3W, 5%; Resistance Ohmite
64K7690
Resistor, Wirewound, 10 Ohm, 3W, 5%; Resistance Ohmite 64K7690
RESISTOR, WIREWOUND, 10 OHM, 3W, 5%; Resistance:10ohm; Product Range:TWW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 10 OHM, 3W, 5%; Resistance:10ohm; Product Range:TWW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 3 W;Tol 5%;Radial;Ceramic Housed - 70024080 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 3 W;Tol 5%;Radial;Ceramic Housed
70024080
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 3 W;Tol 5%;Radial;Ceramic Housed 70024080
Ceramic housing for fiberglass or metal oxide core with cement based filling. Short time overload is wirewound 10× rated wattage for 5 sec.; metal oxide 5× rated wattage for 5 sec. results in ±2%. Derate from 100% at 70°C to 0% at 275°C. Incombustibility at 16× rated wattage for 5 min. is not flamed. Moisture proof load life at 40°C 95% RH on-off cycle 1000 hours yields ±5%. Additional values available. Economical Commercial Grade for General Purpose Use Wirewound and Metal Oxide Construction Flameproof Tolerance: 5%

Ceramic housing for fiberglass or metal oxide core with cement based filling. Short time overload is wirewound 10× rated wattage for 5 sec.; metal oxide 5× rated wattage for 5 sec. results in ±2%. Derate from 100% at 70°C to 0% at 275°C. Incombustibility at 16× rated wattage for 5 min. is not flamed. Moisture proof load life at 40°C 95% RH on-off cycle 1000 hours yields ±5%. Additional values available.

  • Economical Commercial Grade for General Purpose Use
  • Wirewound and Metal Oxide Construction
  • Flameproof
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 273-TWW3J10RE-ND 64K7690 70024080
Product Name Through Hole Resistors Resistor, Wirewound, 10 Ohm, 3W, 5%; Resistance Ohmite Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 3 W;Tol 5%;Radial;Ceramic Housed
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial Radial Leaded Radial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details