Ohmite Manufacturing Co. Through Hole Resistors WHE25KFET

Description
25 kOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
25 kOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WHE25KFETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHE25KFETCT-ND
Through Hole Resistors WHE25KFETCT-ND
25 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

25 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - WHE25KFETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHE25KFETTR-ND
Through Hole Resistors WHE25KFETTR-ND
25 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

25 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 25Kohm, 5W, ±1%; Resistance Ohmite - 13T1801 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25Kohm, 5W, ±1%; Resistance Ohmite
13T1801
Wirewound Resistor, 25Kohm, 5W, ±1%; Resistance Ohmite 13T1801
WIREWOUND RESISTOR, 25KOHM, 5W, ±1%; Resistance:25kohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:20mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 25KOHM, 5W, ±1%; Resistance:25kohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:20mm RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 25Kohm, 5W, ±1%, Full Reel; Resistance Ohmite - 13T1802 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25Kohm, 5W, ±1%, Full Reel; Resistance Ohmite
13T1802
Wirewound Resistor, 25Kohm, 5W, ±1%, Full Reel; Resistance Ohmite 13T1802
WIREWOUND RESISTOR, 25KOHM, 5W, ±1%, FULL REEL; Resistance:25kohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 25KOHM, 5W, ±1%, FULL REEL; Resistance:25kohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WHE25KFETCT-ND 13T1801
Product Name Through Hole Resistors Wirewound Resistor, 25Kohm, 5W, ±1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details