Ohmite Manufacturing Co. Through Hole Resistors TWW5J8R2E

Description
8.2 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
8.2 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TWW5J8R2E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TWW5J8R2E-ND
Through Hole Resistors TWW5J8R2E-ND
8.2 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

8.2 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor - TWW5J8R2E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
TWW5J8R2E
Wirewound Resistor TWW5J8R2E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Wirewound Resistor, 8.2 Ohm, 5W, 5%; Resistance Ohmite - 64K7742 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 8.2 Ohm, 5W, 5%; Resistance Ohmite
64K7742
Wirewound Resistor, 8.2 Ohm, 5W, 5%; Resistance Ohmite 64K7742
WIREWOUND RESISTOR, 8.2 OHM, 5W, 5%; Resistance:8.2ohm; Product Range:TWW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 8.2 OHM, 5W, 5%; Resistance:8.2ohm; Product Range:TWW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TWW5J8R2E-ND TWW5J8R2E 64K7742
Product Name Through Hole Resistors Wirewound Resistor Wirewound Resistor, 8.2 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial Radial Leaded
Resistance Range 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers