Ohmite Manufacturing Co. Through Hole Resistors WHC1K0FET

Description
1 kOhms ±1% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
1 kOhms ±1% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WHC1K0FECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHC1K0FECT-ND
Through Hole Resistors WHC1K0FECT-ND
1 kOhms ±1% 2W Through Hole Resistor Axial Wirewound

1 kOhms ±1% 2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - WHC1K0FETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHC1K0FETR-ND
Through Hole Resistors WHC1K0FETR-ND
1 kOhms ±1% 2W Through Hole Resistor Axial Wirewound

1 kOhms ±1% 2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, Wirewound, 1Kohm, 2W, 1%; Resistance Ohmite - 51M2007 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1Kohm, 2W, 1%; Resistance Ohmite
51M2007
Res, Wirewound, 1Kohm, 2W, 1%; Resistance Ohmite 51M2007
RES, WIREWOUND, 1KOHM, 2W, 1%; Resistance:1kohm; Product Range:WH Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

RES, WIREWOUND, 1KOHM, 2W, 1%; Resistance:1kohm; Product Range:WH Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 1Kohm, 2W, 1%; Resistance Ohmite - 53X1056 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 2W, 1%; Resistance Ohmite
53X1056
Wirewound Resistor, 1Kohm, 2W, 1%; Resistance Ohmite 53X1056
WIREWOUND RESISTOR, 1KOHM, 2W, 1%; Resistance:1kohm; Product Range:WH Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 2W, 1%; Resistance:1kohm; Product Range:WH Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WHC1K0FECT-ND 51M2007 53X1056
Product Name Through Hole Resistors Res, Wirewound, 1Kohm, 2W, 1%; Resistance Ohmite Wirewound Resistor, 1Kohm, 2W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details