Ohmite Manufacturing Co. Through Hole Resistors WHE1R0FET

Description
1 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
1 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WHE1R0FETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHE1R0FETCT-ND
Through Hole Resistors WHE1R0FETCT-ND
1 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

1 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - WHE1R0FETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHE1R0FETTR-ND
Through Hole Resistors WHE1R0FETTR-ND
1 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

1 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor Wirewound, 1 Ohm, 5W, ±1%, Full Reel; Resistance Ohmite - 13T1792 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 1 Ohm, 5W, ±1%, Full Reel; Resistance Ohmite
13T1792
Resistor Wirewound, 1 Ohm, 5W, ±1%, Full Reel; Resistance Ohmite 13T1792
RESISTOR WIREWOUND, 1 OHM, 5W, ±1%, FULL REEL; Resistance:1ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR WIREWOUND, 1 OHM, 5W, ±1%, FULL REEL; Resistance:1ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 1 Ohm, 5W, ±1%; Resistance Ohmite - 13T1791 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 5W, ±1%; Resistance Ohmite
13T1791
Wirewound Resistor, 1 Ohm, 5W, ±1%; Resistance Ohmite 13T1791
WIREWOUND RESISTOR, 1 OHM, 5W, ±1%; Resistance:1ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7.5mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 5W, ±1%; Resistance:1ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WHE1R0FETCT-ND 13T1792
Product Name Through Hole Resistors Resistor Wirewound, 1 Ohm, 5W, ±1%, Full Reel; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1625995-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
4 suppliers