Ohmite Manufacturing Co. Through Hole Resistors WHE15RFET

Description
15 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
15 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WHE15RFETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHE15RFETTR-ND
Through Hole Resistors WHE15RFETTR-ND
15 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

15 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - WHE15RFETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHE15RFETCT-ND
Through Hole Resistors WHE15RFETCT-ND
15 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

15 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 15 Ohm, 5W, ±1%; Resistance Ohmite - 13T1799 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 5W, ±1%; Resistance Ohmite
13T1799
Wirewound Resistor, 15 Ohm, 5W, ±1%; Resistance Ohmite 13T1799
WIREWOUND RESISTOR, 15 OHM, 5W, ±1%; Resistance:15ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:20mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 15 OHM, 5W, ±1%; Resistance:15ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:20mm RoHS Compliant: Yes

Supplier's Site
Resistor Wirewound, 15 Ohm, 5W, ±1%; Resistance Ohmite - 13T1800 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 15 Ohm, 5W, ±1%; Resistance Ohmite
13T1800
Resistor Wirewound, 15 Ohm, 5W, ±1%; Resistance Ohmite 13T1800
RESISTOR WIREWOUND, 15 OHM, 5W, ±1%; Resistance:15ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:20mm RoHS Compliant: Yes

RESISTOR WIREWOUND, 15 OHM, 5W, ±1%; Resistance:15ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:20mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WHE15RFETTR-ND 13T1799
Product Name Through Hole Resistors Wirewound Resistor, 15 Ohm, 5W, ±1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details