Ohmite Manufacturing Co. Chassis Mount Resistors WFH230L1R0KE

Description
1 Ohms ±10% 230W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±10% 230W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - WFH230L1R0KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
WFH230L1R0KE-ND
Chassis Mount Resistors WFH230L1R0KE-ND
1 Ohms ±10% 230W Wirewound Chassis Mount Resistor

1 Ohms ±10% 230W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - WFH230L1R0KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
WFH230L1R0KE
Chassis Mount Resistors WFH230L1R0KE
RES CHAS MNT 1 OHM 10% 230W

RES CHAS MNT 1 OHM 10% 230W

Supplier's Site Datasheet
Res, 1R, 230W, Solder, Wirewound; Resistance Ohmite - 64K7789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 230W, Solder, Wirewound; Resistance Ohmite
64K7789
Res, 1R, 230W, Solder, Wirewound; Resistance Ohmite 64K7789
RES, 1R, 230W, SOLDER, WIREWOUND; Resistance:1ohm; Product Range:WFH Series; Power Rating:230W; Resistance Tolerance:± 10%; Voltage Rating:1.2kVAC; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:51mmRoHS Compliant: Yes

RES, 1R, 230W, SOLDER, WIREWOUND; Resistance:1ohm; Product Range:WFH Series; Power Rating:230W; Resistance Tolerance:± 10%; Voltage Rating:1.2kVAC; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Width:51mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WFH230L1R0KE-ND WFH230L1R0KE 64K7789
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 1R, 230W, Solder, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Rect. Case Solder Lugs
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers