5W CERAMIC RADIAL WWND RES 5%
WIREWOUND RESISTOR, 0.75 OHM, 5W, 5%; Resistance:0.75ohm; Product Range:TWW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TWW5JR75E-ND | 64K7719 |
| Product Name | Through Hole Resistors | Wirewound Resistor, 0.75 Ohm, 5W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Ceramic Composition; Wirewound |
| Mounting / Packaging | Radial Leads; Radial | Radial Leaded |
| Tolerance | 5 +/- % | 5 +/- % |