Vishay Intertechnology, Inc. Through Hole Resistors RWR81N5R62FSS70

Description
5.62 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
5.62 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N5R62FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N5R62FSS70-ND
Through Hole Resistors RWR81N5R62FSS70-ND
5.62 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.62 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 5.62 OHM 1W 1% WW AXIAL - RWR81N5R62FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 1W 1% WW AXIAL
RWR81N5R62FSS70
RES 5.62 OHM 1W 1% WW AXIAL RWR81N5R62FSS70
RES 5.62ohm 1W 1% WW AXIAL

RES 5.62ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81N5R62FSS70-ND RWR81N5R62FSS70
Product Name Through Hole Resistors RES 5.62 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.62 ohms 5.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1640309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers