Vishay Intertechnology, Inc. RES 6.81 OHM 1W 1% WW AXIAL RWR81N6R81FSS73

Description
RES 6.81ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.81ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81 OHM 1W 1% WW AXIAL - RWR81N6R81FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 1W 1% WW AXIAL
RWR81N6R81FSS73
RES 6.81 OHM 1W 1% WW AXIAL RWR81N6R81FSS73
RES 6.81ohm 1W 1% WW AXIAL

RES 6.81ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N6R81FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N6R81FSS73-ND
Through Hole Resistors RWR81N6R81FSS73-ND
6.81 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.81 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N6R81FSS73 RWR81N6R81FSS73-ND
Product Name RES 6.81 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details