Vishay Intertechnology, Inc. RES 4.53 OHM 1W 1% WW AXIAL RWR81N4R53FSBSL

Description
RES 4.53ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.53ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53 OHM 1W 1% WW AXIAL - RWR81N4R53FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53 OHM 1W 1% WW AXIAL
RWR81N4R53FSBSL
RES 4.53 OHM 1W 1% WW AXIAL RWR81N4R53FSBSL
RES 4.53ohm 1W 1% WW AXIAL

RES 4.53ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N4R53FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4R53FSBSL-ND
Through Hole Resistors RWR81N4R53FSBSL-ND
4.53 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.53 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N4R53FSBSL RWR81N4R53FSBSL-ND
Product Name RES 4.53 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.53 ohms 4.53 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers