Vishay Intertechnology, Inc. RES 5.36 OHM 1W 1% WW AXIAL RWR81N5R36FMS70

Description
RES 5.36ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.36ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36 OHM 1W 1% WW AXIAL - RWR81N5R36FMS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36 OHM 1W 1% WW AXIAL
RWR81N5R36FMS70
RES 5.36 OHM 1W 1% WW AXIAL RWR81N5R36FMS70
RES 5.36ohm 1W 1% WW AXIAL

RES 5.36ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N5R36FMS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N5R36FMS70-ND
Through Hole Resistors RWR81N5R36FMS70-ND
5.36 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.36 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N5R36FMS70 RWR81N5R36FMS70-ND
Product Name RES 5.36 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.36 ohms 5.36 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details