Vishay Intertechnology, Inc. RES 5.11 OHM 1W 1% WW AXIAL RWR81N5R11FSBSL

Description
RES 5.11ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.11ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 1W 1% WW AXIAL - RWR81N5R11FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 1W 1% WW AXIAL
RWR81N5R11FSBSL
RES 5.11 OHM 1W 1% WW AXIAL RWR81N5R11FSBSL
RES 5.11ohm 1W 1% WW AXIAL

RES 5.11ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N5R11FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N5R11FSBSL-ND
Through Hole Resistors RWR81N5R11FSBSL-ND
5.11 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.11 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N5R11FSBSL RWR81N5R11FSBSL-ND
Product Name RES 5.11 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers