Vishay Intertechnology, Inc. Wirewound Resistors RWR81N56R2FMS73

Description
EGN-1-80 56.2 1% RWR81N56R2FM S73
Request a Quote Datasheet
Description
EGN-1-80 56.2 1% RWR81N56R2FM S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N56R2FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N56R2FMS73
Wirewound Resistors 3110-RWR81N56R2FMS73
EGN-1-80 56.2 1% RWR81N56R2FM S73

EGN-1-80 56.2 1% RWR81N56R2FM S73

Supplier's Site Datasheet
RES 56.2 OHM 1W 1% WW AXIAL - RWR81N56R2FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1W 1% WW AXIAL
RWR81N56R2FMS73
RES 56.2 OHM 1W 1% WW AXIAL RWR81N56R2FMS73
RES 56.2ohm 1W 1% WW AXIAL

RES 56.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N56R2FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N56R2FMS73-ND
Through Hole Resistors RWR81N56R2FMS73-ND
56.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

56.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N56R2FMS73 RWR81N56R2FMS73 RWR81N56R2FMS73-ND
Product Name Wirewound Resistors RES 56.2 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers