Vishay Intertechnology, Inc. Wirewound Resistors RWR81N54R9FSS70

Description
EGN-1-80 54.9 1% RWR81N54R9FS S70
Request a Quote Datasheet
Description
EGN-1-80 54.9 1% RWR81N54R9FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N54R9FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N54R9FSS70
Wirewound Resistors 3110-RWR81N54R9FSS70
EGN-1-80 54.9 1% RWR81N54R9FS S70

EGN-1-80 54.9 1% RWR81N54R9FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81N54R9FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N54R9FSS70-ND
Through Hole Resistors RWR81N54R9FSS70-ND
54.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

54.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 54.9 OHM 1W 1% WW AXIAL - RWR81N54R9FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1W 1% WW AXIAL
RWR81N54R9FSS70
RES 54.9 OHM 1W 1% WW AXIAL RWR81N54R9FSS70
RES 54.9ohm 1W 1% WW AXIAL

RES 54.9ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N54R9FSS70 RWR81N54R9FSS70-ND RWR81N54R9FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 54.9 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625963-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details