Vishay Intertechnology, Inc. Through Hole Resistors RWR81N4R99FSS73

Description
4.99 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
4.99 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N4R99FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4R99FSS73-ND
Through Hole Resistors RWR81N4R99FSS73-ND
4.99 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.99 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 4.99 OHM 1W 1% WW AXIAL - RWR81N4R99FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 1W 1% WW AXIAL
RWR81N4R99FSS73
RES 4.99 OHM 1W 1% WW AXIAL RWR81N4R99FSS73
RES 4.99ohm 1W 1% WW AXIAL

RES 4.99ohm 1W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,4.99Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay - 63C6653 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,4.99Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay
63C6653
Resistor,metal Alloy,4.99Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay 63C6653
Resistor,Metal Alloy,4.99Ohms,1+/-% Tol,-50,50ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,4.99Ohms,1+/-% Tol,-50,50ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR81N4R99FSS73-ND RWR81N4R99FSS73 63C6653
Product Name Through Hole Resistors RES 4.99 OHM 1W 1% WW AXIAL Resistor,metal Alloy,4.99Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.99 ohms 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details