Vishay Intertechnology, Inc. RES 7.5 OHM 1W 1% WW AXIAL RWR81N7R50FSS70

Description
RES 7.5ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.5ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 1W 1% WW AXIAL - RWR81N7R50FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1W 1% WW AXIAL
RWR81N7R50FSS70
RES 7.5 OHM 1W 1% WW AXIAL RWR81N7R50FSS70
RES 7.5ohm 1W 1% WW AXIAL

RES 7.5ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N7R50FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N7R50FSS70-ND
Through Hole Resistors RWR81N7R50FSS70-ND
7.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

7.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N7R50FSS70 RWR81N7R50FSS70-ND
Product Name RES 7.5 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers