Vishay Intertechnology, Inc. Wirewound Resistors RWR81N54R9FRS73

Description
EGN-1-80 54.9 1% RWR81N54R9FR S73
Request a Quote Datasheet
Description
EGN-1-80 54.9 1% RWR81N54R9FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N54R9FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N54R9FRS73
Wirewound Resistors 3110-RWR81N54R9FRS73
EGN-1-80 54.9 1% RWR81N54R9FR S73

EGN-1-80 54.9 1% RWR81N54R9FR S73

Supplier's Site Datasheet
RES 54.9 OHM 1W 1% WW AXIAL - RWR81N54R9FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1W 1% WW AXIAL
RWR81N54R9FRS73
RES 54.9 OHM 1W 1% WW AXIAL RWR81N54R9FRS73
RES 54.9ohm 1W 1% WW AXIAL

RES 54.9ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N54R9FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N54R9FRS73-ND
Through Hole Resistors RWR81N54R9FRS73-ND
54.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

54.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N54R9FRS73 RWR81N54R9FRS73 RWR81N54R9FRS73-ND
Product Name Wirewound Resistors RES 54.9 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details