Vishay Intertechnology, Inc. RES 54.9 OHM 1W 1% WW AXIAL RWR81N54R9FSS73

Description
RES 54.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 54.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 1W 1% WW AXIAL - RWR81N54R9FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1W 1% WW AXIAL
RWR81N54R9FSS73
RES 54.9 OHM 1W 1% WW AXIAL RWR81N54R9FSS73
RES 54.9ohm 1W 1% WW AXIAL

RES 54.9ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N54R9FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N54R9FSS73-ND
Through Hole Resistors RWR81N54R9FSS73-ND
54.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

54.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N54R9FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N54R9FSS73
Wirewound Resistors 3110-RWR81N54R9FSS73
EGN-1-80 54.9 1% RWR81N54R9FS S73

EGN-1-80 54.9 1% RWR81N54R9FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N54R9FSS73 RWR81N54R9FSS73-ND 3110-RWR81N54R9FSS73
Product Name RES 54.9 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details