Vishay Intertechnology, Inc. RES 61.9 OHM 1W 1% WW AXIAL RWR81N61R9FSS73

Description
RES 61.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1W 1% WW AXIAL - RWR81N61R9FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1W 1% WW AXIAL
RWR81N61R9FSS73
RES 61.9 OHM 1W 1% WW AXIAL RWR81N61R9FSS73
RES 61.9ohm 1W 1% WW AXIAL

RES 61.9ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N61R9FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N61R9FSS73-ND
Through Hole Resistors RWR81N61R9FSS73-ND
61.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

61.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N61R9FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N61R9FSS73
Wirewound Resistors 3110-RWR81N61R9FSS73
EGN-1-80 61.9 1% RWR81N61R9FS S73

EGN-1-80 61.9 1% RWR81N61R9FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N61R9FSS73 RWR81N61R9FSS73-ND 3110-RWR81N61R9FSS73
Product Name RES 61.9 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details