Vishay Intertechnology, Inc. RES 4.99 OHM 1W 1% WW AXIAL RWR81N4R99FRS70

Description
RES 4.99ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.99ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99 OHM 1W 1% WW AXIAL - RWR81N4R99FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 1W 1% WW AXIAL
RWR81N4R99FRS70
RES 4.99 OHM 1W 1% WW AXIAL RWR81N4R99FRS70
RES 4.99ohm 1W 1% WW AXIAL

RES 4.99ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N4R99FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4R99FRS70-ND
Through Hole Resistors RWR81N4R99FRS70-ND
4.99 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.99 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,4.99Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay - 63C6648 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,4.99Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay
63C6648
Resistor,metal Alloy,4.99Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay 63C6648
Resistor,Metal Alloy,4.99Ohms,1+/-% Tol,-50,50ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,4.99Ohms,1+/-% Tol,-50,50ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR81N4R99FRS70 RWR81N4R99FRS70-ND 63C6648
Product Name RES 4.99 OHM 1W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,4.99Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879073-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details