Vishay Intertechnology, Inc. Wirewound Resistors RWR81N76R8FRRSL

Description
EGN-1-80 76.8 1% RWR81N76R8FR RSL
Request a Quote Datasheet
Description
EGN-1-80 76.8 1% RWR81N76R8FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N76R8FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N76R8FRRSL
Wirewound Resistors 3110-RWR81N76R8FRRSL
EGN-1-80 76.8 1% RWR81N76R8FR RSL

EGN-1-80 76.8 1% RWR81N76R8FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N76R8FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N76R8FRRSL-ND
Through Hole Resistors RWR81N76R8FRRSL-ND
76.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

76.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 76.8 OHM 1W 1% WW AXIAL - RWR81N76R8FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1W 1% WW AXIAL
RWR81N76R8FRRSL
RES 76.8 OHM 1W 1% WW AXIAL RWR81N76R8FRRSL
RES 76.8ohm 1W 1% WW AXIAL

RES 76.8ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N76R8FRRSL RWR81N76R8FRRSL-ND RWR81N76R8FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 76.8 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details