Vishay Intertechnology, Inc. RES 51.1 OHM 1W 1% WW AXIAL RWR81N51R1FSS73

Description
RES 51.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 1W 1% WW AXIAL - RWR81N51R1FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1W 1% WW AXIAL
RWR81N51R1FSS73
RES 51.1 OHM 1W 1% WW AXIAL RWR81N51R1FSS73
RES 51.1ohm 1W 1% WW AXIAL

RES 51.1ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N51R1FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N51R1FSS73
Wirewound Resistors 3110-RWR81N51R1FSS73
EGN-1-80 51.1 1% RWR81N51R1FS S73

EGN-1-80 51.1 1% RWR81N51R1FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N51R1FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N51R1FSS73-ND
Through Hole Resistors RWR81N51R1FSS73-ND
51.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

51.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N51R1FSS73 3110-RWR81N51R1FSS73 RWR81N51R1FSS73-ND
Product Name RES 51.1 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details