Vishay Intertechnology, Inc. RES 5.76 OHM 1W 1% WW AXIAL RWR81N5R76FSBSL

Description
RES 5.76ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.76ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76 OHM 1W 1% WW AXIAL - RWR81N5R76FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76 OHM 1W 1% WW AXIAL
RWR81N5R76FSBSL
RES 5.76 OHM 1W 1% WW AXIAL RWR81N5R76FSBSL
RES 5.76ohm 1W 1% WW AXIAL

RES 5.76ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N5R76FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N5R76FSBSL-ND
Through Hole Resistors RWR81N5R76FSBSL-ND
5.76 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.76 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N5R76FSBSL RWR81N5R76FSBSL-ND
Product Name RES 5.76 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.76 ohms 5.76 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details