Vishay Intertechnology, Inc. RES 6.34 OHM 1W 1% WW AXIAL RWR81N6R34FSBSL

Description
RES 6.34ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.34ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34 OHM 1W 1% WW AXIAL - RWR81N6R34FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34 OHM 1W 1% WW AXIAL
RWR81N6R34FSBSL
RES 6.34 OHM 1W 1% WW AXIAL RWR81N6R34FSBSL
RES 6.34ohm 1W 1% WW AXIAL

RES 6.34ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N6R34FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N6R34FSBSL-ND
Through Hole Resistors RWR81N6R34FSBSL-ND
6.34 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.34 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N6R34FSBSL RWR81N6R34FSBSL-ND
Product Name RES 6.34 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.34 ohms 6.34 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details