Vishay Intertechnology, Inc. RES 59 OHM 1W 1% WW AXIAL RWR81N59R0FRRSL

Description
RES 59ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 59ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59 OHM 1W 1% WW AXIAL - RWR81N59R0FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 1W 1% WW AXIAL
RWR81N59R0FRRSL
RES 59 OHM 1W 1% WW AXIAL RWR81N59R0FRRSL
RES 59ohm 1W 1% WW AXIAL

RES 59ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N59R0FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N59R0FRRSL-ND
Through Hole Resistors RWR81N59R0FRRSL-ND
59 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

59 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N59R0FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N59R0FRRSL
Wirewound Resistors 3110-RWR81N59R0FRRSL
EGN-1-80 59 1% RWR81N59R0FR RSL

EGN-1-80 59 1% RWR81N59R0FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N59R0FRRSL RWR81N59R0FRRSL-ND 3110-RWR81N59R0FRRSL
Product Name RES 59 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59 ohms 59 ohms 59 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR36JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details