Vishay Intertechnology, Inc. RES 50 OHM 1W 0.1% WW AXIAL RWR81N50R0BRB12

Description
RES 50ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 50ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 1W 0.1% WW AXIAL - RWR81N50R0BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1W 0.1% WW AXIAL
RWR81N50R0BRB12
RES 50 OHM 1W 0.1% WW AXIAL RWR81N50R0BRB12
RES 50ohm 1W 0.1% WW AXIAL

RES 50ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N50R0BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N50R0BRB12-ND
Through Hole Resistors RWR81N50R0BRB12-ND
50 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

50 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N50R0BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N50R0BRB12
Wirewound Resistors 3110-RWR81N50R0BRB12
EGN-1-80 50 .1% RWR81N50R0BR B12

EGN-1-80 50 .1% RWR81N50R0BR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N50R0BRB12 RWR81N50R0BRB12-ND 3110-RWR81N50R0BRB12
Product Name RES 50 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms 50 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623773-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details