Vishay Intertechnology, Inc. RES 4.07 OHM 1W 1% WW AXIAL RWR81N4R07FSS70

Description
RES 4.07ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.07ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.07 OHM 1W 1% WW AXIAL - RWR81N4R07FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.07 OHM 1W 1% WW AXIAL
RWR81N4R07FSS70
RES 4.07 OHM 1W 1% WW AXIAL RWR81N4R07FSS70
RES 4.07ohm 1W 1% WW AXIAL

RES 4.07ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N4R07FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4R07FSS70-ND
Through Hole Resistors RWR81N4R07FSS70-ND
4.07 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.07 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N4R07FSS70 RWR81N4R07FSS70-ND
Product Name RES 4.07 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.07 ohms 4.07 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details