Vishay Intertechnology, Inc. RES 5.11 OHM 1W 0.1% WW AXIAL RWR81N5R11BSS70

Description
RES 5.11ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.11ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 1W 0.1% WW AXIAL - RWR81N5R11BSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 1W 0.1% WW AXIAL
RWR81N5R11BSS70
RES 5.11 OHM 1W 0.1% WW AXIAL RWR81N5R11BSS70
RES 5.11ohm 1W 0.1% WW AXIAL

RES 5.11ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N5R11BSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N5R11BSS70-ND
Through Hole Resistors RWR81N5R11BSS70-ND
5.11 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.11 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N5R11BSS70 RWR81N5R11BSS70-ND
Product Name RES 5.11 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.11 ohms 5.11 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers