Vishay Intertechnology, Inc. Through Hole Resistors RWR81N69R8FRS70

Description
69.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
69.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N69R8FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N69R8FRS70-ND
Through Hole Resistors RWR81N69R8FRS70-ND
69.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

69.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 69.8 OHM 1W 1% WW AXIAL - RWR81N69R8FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1W 1% WW AXIAL
RWR81N69R8FRS70
RES 69.8 OHM 1W 1% WW AXIAL RWR81N69R8FRS70
RES 69.8ohm 1W 1% WW AXIAL

RES 69.8ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N69R8FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N69R8FRS70
Wirewound Resistors 3110-RWR81N69R8FRS70
EGN-1-80 69.8 1% RWR81N69R8FR S70

EGN-1-80 69.8 1% RWR81N69R8FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N69R8FRS70-ND RWR81N69R8FRS70 3110-RWR81N69R8FRS70
Product Name Through Hole Resistors RES 69.8 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers