Vishay Intertechnology, Inc. RES 6.98 OHM 1W 1% WW AXIAL RWR81N6R98FSS73

Description
RES 6.98ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.98ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98 OHM 1W 1% WW AXIAL - RWR81N6R98FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98 OHM 1W 1% WW AXIAL
RWR81N6R98FSS73
RES 6.98 OHM 1W 1% WW AXIAL RWR81N6R98FSS73
RES 6.98ohm 1W 1% WW AXIAL

RES 6.98ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N6R98FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N6R98FSS73-ND
Through Hole Resistors RWR81N6R98FSS73-ND
6.98 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.98 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N6R98FSS73 RWR81N6R98FSS73-ND
Product Name RES 6.98 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.98 ohms 6.98 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details