Vishay Intertechnology, Inc. RES 82.5 OHM 1W 1% WW AXIAL RWR81N82R5FSBSL

Description
RES 82.5ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1W 1% WW AXIAL - RWR81N82R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1W 1% WW AXIAL
RWR81N82R5FSBSL
RES 82.5 OHM 1W 1% WW AXIAL RWR81N82R5FSBSL
RES 82.5ohm 1W 1% WW AXIAL

RES 82.5ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N82R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N82R5FSBSL-ND
Through Hole Resistors RWR81N82R5FSBSL-ND
82.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

82.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N82R5FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N82R5FSBSL
Wirewound Resistors 3110-RWR81N82R5FSBSL
EGN-1-80 82.5 1% RWR81N82R5FS BSL

EGN-1-80 82.5 1% RWR81N82R5FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N82R5FSBSL RWR81N82R5FSBSL-ND 3110-RWR81N82R5FSBSL
Product Name RES 82.5 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 4.7 to 100 ohms
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - A129327-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
4 suppliers