Vishay Intertechnology, Inc. Through Hole Resistors RWR81N5R36FMBSL

Description
5.36 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
5.36 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N5R36FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N5R36FMBSL-ND
Through Hole Resistors RWR81N5R36FMBSL-ND
5.36 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.36 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 5.36 OHM 1W 1% WW AXIAL - RWR81N5R36FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36 OHM 1W 1% WW AXIAL
RWR81N5R36FMBSL
RES 5.36 OHM 1W 1% WW AXIAL RWR81N5R36FMBSL
RES 5.36ohm 1W 1% WW AXIAL

RES 5.36ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81N5R36FMBSL-ND RWR81N5R36FMBSL
Product Name Through Hole Resistors RES 5.36 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.36 ohms 5.36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details