Vishay Intertechnology, Inc. RES 7.68 OHM 1W 1% WW AXIAL RWR81N7R68FSRSL

Description
RES 7.68ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.68ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68 OHM 1W 1% WW AXIAL - RWR81N7R68FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68 OHM 1W 1% WW AXIAL
RWR81N7R68FSRSL
RES 7.68 OHM 1W 1% WW AXIAL RWR81N7R68FSRSL
RES 7.68ohm 1W 1% WW AXIAL

RES 7.68ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N7R68FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N7R68FSRSL-ND
Through Hole Resistors RWR81N7R68FSRSL-ND
7.68 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

7.68 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N7R68FSRSL RWR81N7R68FSRSL-ND
Product Name RES 7.68 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.68 ohms 7.68 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-2176250-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers