Vishay Intertechnology, Inc. Through Hole Resistors RWR81N5R36FMS73

Description
5.36 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
5.36 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N5R36FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N5R36FMS73-ND
Through Hole Resistors RWR81N5R36FMS73-ND
5.36 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.36 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 5.36 OHM 1W 1% WW AXIAL - RWR81N5R36FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36 OHM 1W 1% WW AXIAL
RWR81N5R36FMS73
RES 5.36 OHM 1W 1% WW AXIAL RWR81N5R36FMS73
RES 5.36ohm 1W 1% WW AXIAL

RES 5.36ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81N5R36FMS73-ND RWR81N5R36FMS73
Product Name Through Hole Resistors RES 5.36 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.36 ohms 5.36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details