Vishay Intertechnology, Inc. RES 61.9 OHM 1W 1% WW AXIAL RWR81N61R9FRS70

Description
RES 61.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1W 1% WW AXIAL - RWR81N61R9FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1W 1% WW AXIAL
RWR81N61R9FRS70
RES 61.9 OHM 1W 1% WW AXIAL RWR81N61R9FRS70
RES 61.9ohm 1W 1% WW AXIAL

RES 61.9ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N61R9FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N61R9FRS70-ND
Through Hole Resistors RWR81N61R9FRS70-ND
61.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

61.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N61R9FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N61R9FRS70
Wirewound Resistors 3110-RWR81N61R9FRS70
EGN-1-80 61.9 1% RWR81N61R9FR S70

EGN-1-80 61.9 1% RWR81N61R9FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N61R9FRS70 RWR81N61R9FRS70-ND 3110-RWR81N61R9FRS70
Product Name RES 61.9 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details